Res Wirewound 40 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk
40 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP0240R00JB31 | CPCP0240R00JB31-ND |
| Product Name | Res Wirewound 40 Ohm 5% 2W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |