Vishay Intertechnology, Inc. Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05120K0FB32

Description
Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05120K0FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05120K0FB32
Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05120K0FB32
Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF05120K0FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05120K0FB32-ND
Through Hole Resistors CPCF05120K0FB32-ND
120 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

120 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF05120K0FB32 CPCF05120K0FB32-ND
Product Name Res Wirewound 120K Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1625984-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details