TE Connectivity Resistors - Through Hole Resistors C71K5JT

Description
Win Source Part Number: 1351334-C71K5JT Category: Resistors - Through Hole Resistors Series: C, CGS Package: Tape & Box (TB) Size / Dimension: 0.335" Dia x 0.866" L (8.50mm x 22.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet
Description
Win Source Part Number: 1351334-C71K5JT Category: Resistors - Through Hole Resistors Series: C, CGS Package: Tape & Box (TB) Size / Dimension: 0.335" Dia x 0.866" L (8.50mm x 22.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1351334-C71K5JT
Resistors - Through Hole Resistors 1351334-C71K5JT
Win Source Part Number: 1351334-C71K5JT Category: Resistors - Through Hole Resistors Series: C, CGS Package: Tape & Box (TB) Size / Dimension: 0.335" Dia x 0.866" L (8.50mm x 22.00mm) Standard Package: 250 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 7W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1351334-C71K5JT
Category: Resistors - Through Hole Resistors
Series: C, CGS
Package: Tape & Box (TB)
Size / Dimension: 0.335" Dia x 0.866" L (8.50mm x 22.00mm)
Standard Package: 250
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Through Hole Resistors - C71K5JT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C71K5JT-ND
Through Hole Resistors C71K5JT-ND
1.5 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

1.5 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1351334-C71K5JT C71K5JT-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers