Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00151R000JE14

Description
Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00151R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00151R000JE14
Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00151R000JE14
Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00151R000JE14
Product Name Res Wirewound|Metal Oxide 1 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers