Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001515R00JE143

Description
Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001515R00JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001515R00JE143
Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001515R00JE143
Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001515R00JE143
Product Name Res Wirewound|Metal Oxide 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers