Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053K000KE01

Description
Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00053K000KE01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00053K000KE01
Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00053K000KE01
Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00053K000KE01
Product Name Res Wirewound|Metal Oxide 3K Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details