Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005250R0JB1485

Description
Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0005250R0JB1485 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0005250R0JB1485
Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005250R0JB1485
Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005250R0JB1485
Product Name Res Metal Oxide|Wirewound 250 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661594P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Power Rating 14 watts
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details