Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00021K500JB14

Description
Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00021K500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00021K500JB14
Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00021K500JB14
Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00021K500JB14
Product Name Res Metal Oxide|Wirewound 1.5K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers