Vishay Intertechnology, Inc. SMD 13.9kV 75mA 32V Bipolar Transistor CNY65ABST

Description
13.9kV Optocoupler, 1Ch, 75mA, 32V, SMD Product overview: CNY65ABST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 75mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 75mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65ABST can be used for catalog matching and distributor lookup.
Request a Quote
Description
13.9kV Optocoupler, 1Ch, 75mA, 32V, SMD Product overview: CNY65ABST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 75mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 75mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65ABST can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY65ABST is a surface-mount optocoupler with a phototransistor output, designed for high-isolation electrical safety applications. It is housed in a 600 mil SMD-4 package with a creepage and clearance distance of 14 mm and an insulation thickness of at least 3 mm. The device supports a repetitive peak isolation voltage of 1500 V and a tested withstanding isolation voltage of 13.9 kV peak. It has a current transfer ratio (CTR) range of 80% to 240% at 5 mA forward current and 5 V collector-emitter voltage. The optocoupler meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and is rated for a maximum ambient temperature of +85 °C. Moisture sensitivity level is MSL4, requiring careful handling prior to reflow soldering up to 245 °C.

Datasheet Summary
Powered by GS/AI

The CNY65ABST is a surface-mount optocoupler with a phototransistor output, designed for high-isolation electrical safety applications. It is housed in a 600 mil SMD-4 package with a creepage and clearance distance of 14 mm and an insulation thickness of at least 3 mm. The device supports a repetitive peak isolation voltage of 1500 V and a tested withstanding isolation voltage of 13.9 kV peak. It has a current transfer ratio (CTR) range of 80% to 240% at 5 mA forward current and 5 V collector-emitter voltage. The optocoupler meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and is rated for a maximum ambient temperature of +85 °C. Moisture sensitivity level is MSL4, requiring careful handling prior to reflow soldering up to 245 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 13.9kV 75mA 32V Bipolar Transistor
903-CNY65ABST
SMD 13.9kV 75mA 32V Bipolar Transistor 903-CNY65ABST
13.9kV Optocoupler, 1Ch, 75mA, 32V, SMD Product overview: CNY65ABST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 75mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 75mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65ABST can be used for catalog matching and distributor lookup.

13.9kV Optocoupler, 1Ch, 75mA, 32V, SMD Product overview: CNY65ABST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.9kV, 75mA, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 13.9kV, 75mA, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65ABST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY65ABST
Product Name SMD 13.9kV 75mA 32V Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data