Skyworks Solutions, Inc. Radiation Tolerant, Phototransistor Optocoupler for Hybrid Assembly OLI249

Description
The OLI249 is designed especially for hybrid applications that require optical isolation with high current transfer ratio (CTR) and low saturation VCE. Each OLI249 consists of an LED and N-P-N silicon phototransistor that is mounted and coupled in a miniature custom ceramic package. The low input current makes the OLI249 well suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transisto r Logic (LSTTL)/TTL interfaces. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better CTR degradation characteristics due to radiation exposure. Device mounting is achieved by standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Special electrical parametric selections are available upon request.
Request a Quote Datasheet
Description
The OLI249 is designed especially for hybrid applications that require optical isolation with high current transfer ratio (CTR) and low saturation VCE. Each OLI249 consists of an LED and N-P-N silicon phototransistor that is mounted and coupled in a miniature custom ceramic package. The low input current makes the OLI249 well suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transisto r Logic (LSTTL)/TTL interfaces. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better CTR degradation characteristics due to radiation exposure. Device mounting is achieved by standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Special electrical parametric selections are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant, Phototransistor Optocoupler for Hybrid Assembly - OLI249 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation Tolerant, Phototransistor Optocoupler for Hybrid Assembly
OLI249
Radiation Tolerant, Phototransistor Optocoupler for Hybrid Assembly OLI249
The OLI249 is designed especially for hybrid applications that require optical isolation with high current transfer ratio (CTR) and low saturation VCE. Each OLI249 consists of an LED and N-P-N silicon phototransistor that is mounted and coupled in a miniature custom ceramic package. The low input current makes the OLI249 well suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transisto r Logic (LSTTL)/TTL interfaces. Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better CTR degradation characteristics due to radiation exposure. Device mounting is achieved by standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Special electrical parametric selections are available upon request.

The OLI249 is designed especially for hybrid applications that require optical isolation with high current transfer ratio (CTR) and low saturation VCE. Each OLI249 consists of an LED and N-P-N silicon phototransistor that is mounted and coupled in a miniature custom ceramic package. The low input current makes the OLI249 well suited for direct Complementary Metal Oxide Semiconductor (CMOS) to Low Power Schottky Transistor-Transistor Logic (LSTTL)/TTL interfaces.
Electrical parameters are similar to the JEDEC registered 4N49 optocoupler, but with better CTR degradation characteristics due to radiation exposure.
Device mounting is achieved by standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Special electrical parametric selections are available upon request.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 3320-OLI249-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
3320-OLI249-ND
Transistor, Photovoltaic Output Optoisolators 3320-OLI249-ND
Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)

Optoisolator Transistor with Base Output 1500VDC 1 Channel 6-CLCC (2.79x2.54)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLI249 3320-OLI249-ND
Product Name Radiation Tolerant, Phototransistor Optocoupler for Hybrid Assembly Transistor, Photovoltaic Output Optoisolators
Output Phototransistor Phototransistor
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8231AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 863-SI8234BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8230AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details