The CNY17F-3X006 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package measuring 7.62 mm × 10.16 mm. It features a 5000 V RMS isolation test voltage, no base terminal for improved common-mode immunity, and a current transfer ratio of 100 to 200% at 10 mA forward current. The device meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a maximum collector-emitter voltage of 70 V and collector current of 50 mA. It is designed for signal transmission between electrically isolated circuits.
1-CH Optocoupler, 70V VCEO, 60mA IF, 200% CTR, PDIP Product overview: CNY17F-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X006 |
| Product Name | 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |