The CNY17F is an optocoupler with a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor in a plastic dual-in-line DIP-6 package, providing 5000 V RMS isolation and no base connection for improved common-mode interference immunity. It operates with a maximum collector-emitter voltage of 70 V and has a current transfer ratio (CTR) range of 63% to 125% for the CNY17F-2 variant, with forward current up to 60 mA and ambient temperature range from -55 °C to +110 °C. The device meets safety approvals including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5).
Optocoupler Transistor Output 5.3kV Isolation 70V VCEO PDIP Product overview: CNY17F-2X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X001 |
| Product Name | 5.3kV 70V Bipolar Transistor |
| IC(max) | 100 milliamps |