Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay CNY117-1

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:80% RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:80% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 23K0987 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
23K0987
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 23K0987
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:80% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:80% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 23K0987
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Sensors, Transducers - Optical Sensors - Phototransistors - AA4040P3C-P22 - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
3 suppliers