Vishay Intertechnology, Inc. RES 448K OHM 1W 0.5% AXIAL CMF70448K00DERE

Description
RES 448Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 448Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448K OHM 1W 0.5% AXIAL - CMF70448K00DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448K OHM 1W 0.5% AXIAL
CMF70448K00DERE
RES 448K OHM 1W 0.5% AXIAL CMF70448K00DERE
RES 448Kohm 1W 0.5% AXIAL

RES 448Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70448K00DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70448K00DERE-ND
Through Hole Resistors CMF70448K00DERE-ND
448 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

448 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70448K00DERE CMF70448K00DERE-ND
Product Name RES 448K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details