Vishay Intertechnology, Inc. RES 1 OHM 1W 5% AXIAL CMF701R0000JKR6

Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 5% AXIAL - CMF701R0000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 5% AXIAL
CMF701R0000JKR6
RES 1 OHM 1W 5% AXIAL CMF701R0000JKR6
RES 1ohm 1W 5% AXIAL

RES 1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701R0000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701R0000JKR6-ND
Through Hole Resistors CMF701R0000JKR6-ND
1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2503
Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2503
Resistor,Metal Film,1Ohms,500WV,5+/ -% Tol,-100,100ppm-TC

Resistor,Metal Film,1Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701R0000JKR6 CMF701R0000JKR6-ND 42C2503
Product Name RES 1 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers