Vishay Intertechnology, Inc. RES 120K OHM 1W 5% AXIAL CMF70120K00JKEB

Description
RES 120Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W 5% AXIAL - CMF70120K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W 5% AXIAL
CMF70120K00JKEB
RES 120K OHM 1W 5% AXIAL CMF70120K00JKEB
RES 120Kohm 1W 5% AXIAL

RES 120Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70120K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70120K00JKEB-ND
Through Hole Resistors CMF70120K00JKEB-ND
120 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70120K00JKEB CMF70120K00JKEB-ND
Product Name RES 120K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers