Vishay Intertechnology, Inc. RES 120K OHM 1W 1% AXIAL CMF70120K00FKR6

Description
RES 120Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W 1% AXIAL - CMF70120K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W 1% AXIAL
CMF70120K00FKR6
RES 120K OHM 1W 1% AXIAL CMF70120K00FKR6
RES 120Kohm 1W 1% AXIAL

RES 120Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70120K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70120K00FKR6-ND
Through Hole Resistors CMF70120K00FKR6-ND
120 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 120 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 120 Kohm, +/1 Percent, 100 Ppm Vishay
42C2594
Cmf70, 120 Kohm, +/1 Percent, 100 Ppm Vishay 42C2594
CMF70, 120 kOhm, +/- 1 Percent, 100 ppm

CMF70, 120 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70120K00FKR6 CMF70120K00FKR6-ND 42C2594
Product Name RES 120K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 120 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers