Vishay Intertechnology, Inc. Through Hole Resistors CMF70110R00FKBF

Description
110 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70110R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70110R00FKBF-ND
Through Hole Resistors CMF70110R00FKBF-ND
110 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110 OHM 1W 1% AXIAL - CMF70110R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% AXIAL
CMF70110R00FKBF
RES 110 OHM 1W 1% AXIAL CMF70110R00FKBF
RES 110ohm 1W 1% AXIAL

RES 110ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2580
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2580
Resistor,Metal Film,110Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,110Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70110R00FKBF-ND CMF70110R00FKBF 42C2580
Product Name Through Hole Resistors RES 110 OHM 1W 1% AXIAL Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers