RES 90.9ohm 1W 0.1% AXIAL
90.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6590R900BERE | CMF6590R900BERE-ND |
| Product Name | RES 90.9 OHM 1W 0.1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 90.9 ohms | 90.9 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1.5 watts |
| Configuration | Single Resistor |