Vishay Intertechnology, Inc. RES 499 OHM 1W 1% AXIAL CMF65499R00FHEA

Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% AXIAL - CMF65499R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% AXIAL
CMF65499R00FHEA
RES 499 OHM 1W 1% AXIAL CMF65499R00FHEA
RES 499ohm 1W 1% AXIAL

RES 499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65499R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65499R00FHEA-ND
Through Hole Resistors CMF65499R00FHEA-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65499R00FHEA CMF65499R00FHEA-ND
Product Name RES 499 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details