Vishay Intertechnology, Inc. RES 402 OHM 1W 0.1% AXIAL CMF65402R00BEEK

Description
RES 402ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 0.1% AXIAL - CMF65402R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 0.1% AXIAL
CMF65402R00BEEK
RES 402 OHM 1W 0.1% AXIAL CMF65402R00BEEK
RES 402ohm 1W 0.1% AXIAL

RES 402ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65402R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65402R00BEEK-ND
Through Hole Resistors CMF65402R00BEEK-ND
402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65402R00BEEK CMF65402R00BEEK-ND
Product Name RES 402 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details