Vishay Intertechnology, Inc. RES 400K OHM 1W .25% AXIAL CMF65400K00CEBF

Description
RES 400Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1W .25% AXIAL - CMF65400K00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1W .25% AXIAL
CMF65400K00CEBF
RES 400K OHM 1W .25% AXIAL CMF65400K00CEBF
RES 400Kohm 1W .25% AXIAL

RES 400Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65400K00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65400K00CEBF-ND
Through Hole Resistors CMF65400K00CEBF-ND
400 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65400K00CEBF CMF65400K00CEBF-ND
Product Name RES 400K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers