Vishay Intertechnology, Inc. Through Hole Resistors CMF6536R000JNBF

Description
36 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6536R000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6536R000JNBF-ND
Through Hole Resistors CMF6536R000JNBF-ND
36 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36 OHM 1W 5% AXIAL - CMF6536R000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 1W 5% AXIAL
CMF6536R000JNBF
RES 36 OHM 1W 5% AXIAL CMF6536R000JNBF
RES 36ohm 1W 5% AXIAL

RES 36ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,36Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 33C3954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
33C3954
Resistor,metal Film,36Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 33C3954
Resistor,Metal Film,36Ohms,500WV,5+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,36Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6536R000JNBF-ND CMF6536R000JNBF 33C3954
Product Name Through Hole Resistors RES 36 OHM 1W 5% AXIAL Resistor,metal Film,36Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers