Vishay Intertechnology, Inc. RES 27.4K OHM 1W 0.5% AXIAL CMF6527K400DEEK

Description
RES 27.4Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1W 0.5% AXIAL - CMF6527K400DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1W 0.5% AXIAL
CMF6527K400DEEK
RES 27.4K OHM 1W 0.5% AXIAL CMF6527K400DEEK
RES 27.4Kohm 1W 0.5% AXIAL

RES 27.4Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6527K400DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6527K400DEEK-ND
Through Hole Resistors CMF6527K400DEEK-ND
27.4 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6527K400DEEK CMF6527K400DEEK-ND
Product Name RES 27.4K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers