Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6522K100FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 22.1K 1% T-2 EK e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 22.1K 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6522K100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6522K100FHEK
Vishay/DaleMetal Film Resistors - CMF6522K100FHEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 22.1K 1% T-2 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-65 22.1K 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF6522K100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6522K100FHEK-ND
Through Hole Resistors CMF6522K100FHEK-ND
22.1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6522K100FHEK CMF6522K100FHEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details