Vishay Intertechnology, Inc. RES 130 OHM 1W 1% AXIAL CMF65130R00FKEA11

Description
RES 130ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 1% AXIAL - CMF65130R00FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% AXIAL
CMF65130R00FKEA11
RES 130 OHM 1W 1% AXIAL CMF65130R00FKEA11
RES 130ohm 1W 1% AXIAL

RES 130ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65130R00FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65130R00FKEA11-ND
Through Hole Resistors CMF65130R00FKEA11-ND
130 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65130R00FKEA11 CMF65130R00FKEA11-ND
Product Name RES 130 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers