Vishay Intertechnology, Inc. Metal Film Resistors - CMF65127K00FHEK

Description
Metal Film Resistors - Through Hole 127Kohm 1% 50PPM 3/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 127Kohm 1% 50PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65127K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65127K00FHEK
Metal Film Resistors - CMF65127K00FHEK
Metal Film Resistors - Through Hole 127Kohm 1% 50PPM 3/4W

Metal Film Resistors - Through Hole 127Kohm 1% 50PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF65127K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65127K00FHEK-ND
Through Hole Resistors CMF65127K00FHEK-ND
127 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65127K00FHEK CMF65127K00FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers