Vishay Intertechnology, Inc. RES .87 OHM 1W 1% AXIAL CMF60R87000FNEA

Description
RES .87ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .87ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .87 OHM 1W 1% AXIAL - CMF60R87000FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .87 OHM 1W 1% AXIAL
CMF60R87000FNEA
RES .87 OHM 1W 1% AXIAL CMF60R87000FNEA
RES .87ohm 1W 1% AXIAL

RES .87ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R87000FNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R87000FNEA-ND
Through Hole Resistors CMF60R87000FNEA-ND
870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

870 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R87000FNEA CMF60R87000FNEA-ND
Product Name RES .87 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8700 ohms 0.8700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details