Vishay Intertechnology, Inc. RES .5 OHM 1W 1% AXIAL CMF60R50000FNEK

Description
RES .5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1W 1% AXIAL - CMF60R50000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1W 1% AXIAL
CMF60R50000FNEK
RES .5 OHM 1W 1% AXIAL CMF60R50000FNEK
RES .5ohm 1W 1% AXIAL

RES .5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R50000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R50000FNEK-ND
Through Hole Resistors CMF60R50000FNEK-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R50000FNEK CMF60R50000FNEK-ND
Product Name RES .5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers