Vishay Intertechnology, Inc. Through Hole Resistors CMF60988R00BHR6

Description
988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60988R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60988R00BHR6-ND
Through Hole Resistors CMF60988R00BHR6-ND
988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 988 OHM 1W 0.1% AXIAL - CMF60988R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1W 0.1% AXIAL
CMF60988R00BHR6
RES 988 OHM 1W 0.1% AXIAL CMF60988R00BHR6
RES 988ohm 1W 0.1% AXIAL

RES 988ohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2374
Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2374
Resistor,Metal Film,988Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,988Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60988R00BHR6-ND CMF60988R00BHR6 42C2374
Product Name Through Hole Resistors RES 988 OHM 1W 0.1% AXIAL Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 988 ohms 988 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers