Vishay Intertechnology, Inc. RES 988 OHM 1W 0.1% AXIAL CMF60988R00BHBF

Description
RES 988ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1W 0.1% AXIAL - CMF60988R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1W 0.1% AXIAL
CMF60988R00BHBF
RES 988 OHM 1W 0.1% AXIAL CMF60988R00BHBF
RES 988ohm 1W 0.1% AXIAL

RES 988ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60988R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60988R00BHBF-ND
Through Hole Resistors CMF60988R00BHBF-ND
988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2372
Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2372
Resistor,Metal Film,988Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,988Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60988R00BHBF CMF60988R00BHBF-ND 42C2372
Product Name RES 988 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,988Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details