Vishay Intertechnology, Inc. RES 8.16K OHM 1W 0.25% AXIAL CMF608K1600CEBF

Description
RES 8.16Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1W 0.25% AXIAL - CMF608K1600CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1W 0.25% AXIAL
CMF608K1600CEBF
RES 8.16K OHM 1W 0.25% AXIAL CMF608K1600CEBF
RES 8.16Kohm 1W 0.25% AXIAL

RES 8.16Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K1600CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K1600CEBF-ND
Through Hole Resistors CMF608K1600CEBF-ND
8.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K1600CEBF CMF608K1600CEBF-ND
Product Name RES 8.16K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers