Vishay Intertechnology, Inc. Metal Film Resistors - CMF60891K00DHEK

Description
Metal Film Resistors - Through Hole CMF-60 891K .5% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 891K .5% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60891K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60891K00DHEK
Metal Film Resistors - CMF60891K00DHEK
Metal Film Resistors - Through Hole CMF-60 891K .5% T-2 EK e3

Metal Film Resistors - Through Hole CMF-60 891K .5% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF60891K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60891K00DHEK-ND
Through Hole Resistors CMF60891K00DHEK-ND
891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60891K00DHEK CMF60891K00DHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers