Vishay Intertechnology, Inc. RES 80.6K OHM 1W 1% AXIAL CMF6080K600FKEB

Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1W 1% AXIAL - CMF6080K600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1W 1% AXIAL
CMF6080K600FKEB
RES 80.6K OHM 1W 1% AXIAL CMF6080K600FKEB
RES 80.6Kohm 1W 1% AXIAL

RES 80.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6080K600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6080K600FKEB-ND
Through Hole Resistors CMF6080K600FKEB-ND
80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6080K600FKEB CMF6080K600FKEB-ND
Product Name RES 80.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers