Vishay Intertechnology, Inc. RES 73.2 OHM 1W 1% AXIAL CMF6073R200FKRE70

Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1W 1% AXIAL - CMF6073R200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1W 1% AXIAL
CMF6073R200FKRE70
RES 73.2 OHM 1W 1% AXIAL CMF6073R200FKRE70
RES 73.2ohm 1W 1% AXIAL

RES 73.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6073R200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6073R200FKRE70-ND
Through Hole Resistors CMF6073R200FKRE70-ND
73.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 73.2 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 73.2 Ohm, +/1 Percent, 100 Ppm Vishay
42C2062
Cmf60, 73.2 Ohm, +/1 Percent, 100 Ppm Vishay 42C2062
CMF60, 73.2 Ohm, +/- 1 Percent, 100 ppm

CMF60, 73.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6073R200FKRE70 CMF6073R200FKRE70-ND 42C2062
Product Name RES 73.2 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 73.2 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details