Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF606R0400FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF606R0400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF606R0400FKR6
Vishay/DaleMetal Film Resistors - CMF606R0400FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF606R0400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R0400FKR6-ND
Through Hole Resistors CMF606R0400FKR6-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1819
Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1819
Resistor,Metal Film,6.04Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.04Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R0400FKR6 CMF606R0400FKR6-ND 42C1819
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers