Vishay Intertechnology, Inc. RES 6.12K OHM 1W 0.1% AXIAL CMF606K1200BHEB

Description
RES 6.12Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.12Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.12K OHM 1W 0.1% AXIAL - CMF606K1200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1W 0.1% AXIAL
CMF606K1200BHEB
RES 6.12K OHM 1W 0.1% AXIAL CMF606K1200BHEB
RES 6.12Kohm 1W 0.1% AXIAL

RES 6.12Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K1200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K1200BHEB-ND
Through Hole Resistors CMF606K1200BHEB-ND
6.12 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.12 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K1200BHEB CMF606K1200BHEB-ND
Product Name RES 6.12K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details