Vishay Intertechnology, Inc. Metal Film Resistors - CMF604R0000FKEA64

Description
Metal Film Resistors - Through Hole CMF-60-64 4 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60-64 4 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604R0000FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604R0000FKEA64
Metal Film Resistors - CMF604R0000FKEA64
Metal Film Resistors - Through Hole CMF-60-64 4 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-60-64 4 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF604R0000FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0000FKEA64-ND
Through Hole Resistors CMF604R0000FKEA64-ND
4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R0000FKEA64 CMF604R0000FKEA64-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details