Vishay Intertechnology, Inc. RES 499 OHM 1W 1% AXIAL CMF60499R00FHBF

Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% AXIAL - CMF60499R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% AXIAL
CMF60499R00FHBF
RES 499 OHM 1W 1% AXIAL CMF60499R00FHBF
RES 499ohm 1W 1% AXIAL

RES 499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60499R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499R00FHBF-ND
Through Hole Resistors CMF60499R00FHBF-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1486
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1486
Resistor,Metal Film,499Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60499R00FHBF CMF60499R00FHBF-ND 42C1486
Product Name RES 499 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details