Vishay Intertechnology, Inc. RES 47K OHM 1W 1% AXIAL CMF6047K000FKEB

Description
RES 47Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 1% AXIAL - CMF6047K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 1% AXIAL
CMF6047K000FKEB
RES 47K OHM 1W 1% AXIAL CMF6047K000FKEB
RES 47Kohm 1W 1% AXIAL

RES 47Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K000FKEB-ND
Through Hole Resistors CMF6047K000FKEB-ND
47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K000FKEB CMF6047K000FKEB-ND
Product Name RES 47K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers