Vishay Intertechnology, Inc. Through Hole Resistors CMF6043K200FHR6

Description
43.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6043K200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6043K200FHR6-ND
Through Hole Resistors CMF6043K200FHR6-ND
43.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2K OHM 1W 1% AXIAL - CMF6043K200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1W 1% AXIAL
CMF6043K200FHR6
RES 43.2K OHM 1W 1% AXIAL CMF6043K200FHR6
RES 43.2Kohm 1W 1% AXIAL

RES 43.2Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,432Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1375
Resistor,metal Film,432Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1375
Resistor,Metal Film,432KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,432KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6043K200FHR6-ND CMF6043K200FHR6 42C1375
Product Name Through Hole Resistors RES 43.2K OHM 1W 1% AXIAL Resistor,metal Film,432Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers