Vishay Intertechnology, Inc. RES 432 OHM 1W 1% AXIAL CMF60432R00FHR6

Description
RES 432ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1W 1% AXIAL - CMF60432R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% AXIAL
CMF60432R00FHR6
RES 432 OHM 1W 1% AXIAL CMF60432R00FHR6
RES 432ohm 1W 1% AXIAL

RES 432ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60432R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60432R00FHR6-ND
Through Hole Resistors CMF60432R00FHR6-ND
432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1391
Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1391
Resistor,Metal Film,432Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,432Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60432R00FHR6 CMF60432R00FHR6-ND 42C1391
Product Name RES 432 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers