Vishay Intertechnology, Inc. Through Hole Resistors CMF6040R200FHBF

Description
40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6040R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040R200FHBF-ND
Through Hole Resistors CMF6040R200FHBF-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 40.2 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦50ppm/¦C AXL Thru-Hole - CMF6040R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40.2 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦50ppm/¦C AXL Thru-Hole
CMF6040R200FHBF
Res Metal Film 40.2 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦50ppm/¦C AXL Thru-Hole CMF6040R200FHBF
Res Metal Film 40.2 Ohm 1% 1/8W|1/4W|1/2W|3/4W| 1W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 40.2 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6040R200FHBF-ND CMF6040R200FHBF
Product Name Through Hole Resistors Res Metal Film 40.2 Ohm 1% 1/8W|1/4W|1/2W|3/4W|1W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details