Vishay Intertechnology, Inc. RES 3.57K OHM 1W 1% AXIAL CMF603K5700FKRE

Description
RES 3.57Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1W 1% AXIAL - CMF603K5700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1W 1% AXIAL
CMF603K5700FKRE
RES 3.57K OHM 1W 1% AXIAL CMF603K5700FKRE
RES 3.57Kohm 1W 1% AXIAL

RES 3.57Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603K5700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603K5700FKRE-ND
Through Hole Resistors CMF603K5700FKRE-ND
3.57 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603K5700FKRE CMF603K5700FKRE-ND
Product Name RES 3.57K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers