Vishay Intertechnology, Inc. RES 35.7K OHM 1W 1% AXIAL CMF6035K700FHRE

Description
RES 35.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1W 1% AXIAL - CMF6035K700FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1W 1% AXIAL
CMF6035K700FHRE
RES 35.7K OHM 1W 1% AXIAL CMF6035K700FHRE
RES 35.7Kohm 1W 1% AXIAL

RES 35.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6035K700FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6035K700FHRE-ND
Through Hole Resistors CMF6035K700FHRE-ND
35.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6035K700FHRE CMF6035K700FHRE-ND
Product Name RES 35.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers