Vishay Intertechnology, Inc. RES 34.8K OHM 1W 1% AXIAL CMF6034K800FKEB

Description
RES 34.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1W 1% AXIAL - CMF6034K800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1W 1% AXIAL
CMF6034K800FKEB
RES 34.8K OHM 1W 1% AXIAL CMF6034K800FKEB
RES 34.8Kohm 1W 1% AXIAL

RES 34.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6034K800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034K800FKEB-ND
Through Hole Resistors CMF6034K800FKEB-ND
34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6034K800FKEB CMF6034K800FKEB-ND
Product Name RES 34.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details