Vishay Intertechnology, Inc. Through Hole Resistors CMF602R2100FKRE

Description
2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602R2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R2100FKRE-ND
Through Hole Resistors CMF602R2100FKRE-ND
2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21 OHM 1W 1% AXIAL - CMF602R2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1W 1% AXIAL
CMF602R2100FKRE
RES 2.21 OHM 1W 1% AXIAL CMF602R2100FKRE
RES 2.21ohm 1W 1% AXIAL

RES 2.21ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0402
Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0402
Resistor,Metal Film,2.21Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.21Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R2100FKRE-ND CMF602R2100FKRE 42C0402
Product Name Through Hole Resistors RES 2.21 OHM 1W 1% AXIAL Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers