Vishay Intertechnology, Inc. RES 2.32M OHM 1W 1% AXIAL CMF602M3200FKEK

Description
RES 2.32Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32M OHM 1W 1% AXIAL - CMF602M3200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1W 1% AXIAL
CMF602M3200FKEK
RES 2.32M OHM 1W 1% AXIAL CMF602M3200FKEK
RES 2.32Mohm 1W 1% AXIAL

RES 2.32Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M3200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M3200FKEK-ND
Through Hole Resistors CMF602M3200FKEK-ND
2.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M3200FKEK CMF602M3200FKEK-ND
Product Name RES 2.32M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers