Vishay Intertechnology, Inc. RES 270K OHM 1W 5% AXIAL CMF60270K00JKEA

Description
RES 270Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W 5% AXIAL - CMF60270K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 5% AXIAL
CMF60270K00JKEA
RES 270K OHM 1W 5% AXIAL CMF60270K00JKEA
RES 270Kohm 1W 5% AXIAL

RES 270Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60270K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60270K00JKEA-ND
Through Hole Resistors CMF60270K00JKEA-ND
270 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60270K00JKEA CMF60270K00JKEA-ND
Product Name RES 270K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers