Vishay Intertechnology, Inc. RES 20K OHM 1W .25% AXIAL CMF6020K000CHBF

Description
RES 20Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W .25% AXIAL - CMF6020K000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W .25% AXIAL
CMF6020K000CHBF
RES 20K OHM 1W .25% AXIAL CMF6020K000CHBF
RES 20Kohm 1W .25% AXIAL

RES 20Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000CHBF-ND
Through Hole Resistors CMF6020K000CHBF-ND
20 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 42C0440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
42C0440
Resistor,metal Film,200Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 42C0440
Resistor,Metal Film,200KOhms,500WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200KOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020K000CHBF CMF6020K000CHBF-ND 42C0440
Product Name RES 20K OHM 1W .25% AXIAL Through Hole Resistors Resistor,metal Film,200Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers